3M 3M Scotch 372 Clear Standard Box Sealing Tape - 144 mm Width x 914 m Length - 2.2 mil Thick - 64416 70006742947

Description
3M Scotch 372 clear standard box sealing tape comes in a 144 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls per case. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 372 clear standard box sealing tape comes in a 144 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls per case. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 372 Clear Standard Box Sealing Tape - 144 mm Width x 914 m Length - 2.2 mil Thick - 64416 - 051115-64416 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 372 Clear Standard Box Sealing Tape - 144 mm Width x 914 m Length - 2.2 mil Thick - 64416
051115-64416
3M Scotch 372 Clear Standard Box Sealing Tape - 144 mm Width x 914 m Length - 2.2 mil Thick - 64416 051115-64416
3M Scotch 372 clear standard box sealing tape comes in a 144 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls per case. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 372 clear standard box sealing tape comes in a 144 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls per case. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64416
Product Name 3M Scotch 372 Clear Standard Box Sealing Tape - 144 mm Width x 914 m Length - 2.2 mil Thick - 64416
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details