3M 3M Scotch 373 Tan Standard Box Sealing Tape - 48 mm Width x 100 m Length - 2.5 mil Thick - 68788 70006747342

Description
3M Scotch 373 tan standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 373 tan standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 373 Tan Standard Box Sealing Tape - 48 mm Width x 100 m Length - 2.5 mil Thick - 68788 - 051115-68788 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 373 Tan Standard Box Sealing Tape - 48 mm Width x 100 m Length - 2.5 mil Thick - 68788
051115-68788
3M Scotch 373 Tan Standard Box Sealing Tape - 48 mm Width x 100 m Length - 2.5 mil Thick - 68788 051115-68788
3M Scotch 373 tan standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 373 tan standard box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-68788
Product Name 3M Scotch 373 Tan Standard Box Sealing Tape - 48 mm Width x 100 m Length - 2.5 mil Thick - 68788
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details