3M 3M Scotch 8898 Blue Filament Strapping Tape - 24 mm Width x 330 m Length - 4.6 mil Thick - 55830 CT060919801

Description
3M Scotch 8898 blue filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 8898 blue filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 8898 Blue Filament Strapping Tape - 24 mm Width x 330 m Length - 4.6 mil Thick - 55830 - 051115-55830 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 8898 Blue Filament Strapping Tape - 24 mm Width x 330 m Length - 4.6 mil Thick - 55830
051115-55830
3M Scotch 8898 Blue Filament Strapping Tape - 24 mm Width x 330 m Length - 4.6 mil Thick - 55830 051115-55830
3M Scotch 8898 blue filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 8898 blue filament strapping tape comes in a 24 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-55830
Product Name 3M Scotch 8898 Blue Filament Strapping Tape - 24 mm Width x 330 m Length - 4.6 mil Thick - 55830
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Clear Polyethylene Surface Protection - 03001-048C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
ESD Tapes - 1252397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Width 1.97 inches (50 mm)
View Details