3M 3M Scotch 8959 Clear Filament Strapping Tape - 96 mm Width x 650 m Length - 5.7 mil Thick - 99299 CT060849321

Description
3M Scotch 8959 clear filament strapping tape comes in a 96 mm width, 650 m length, uses a rubber adhesive and is packaged 2 rolls per case. Provides a tensile strength of 150 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.7 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 8959 clear filament strapping tape comes in a 96 mm width, 650 m length, uses a rubber adhesive and is packaged 2 rolls per case. Provides a tensile strength of 150 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.7 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 8959 Clear Filament Strapping Tape - 96 mm Width x 650 m Length - 5.7 mil Thick - 99299 - 021200-99299 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 8959 Clear Filament Strapping Tape - 96 mm Width x 650 m Length - 5.7 mil Thick - 99299
021200-99299
3M Scotch 8959 Clear Filament Strapping Tape - 96 mm Width x 650 m Length - 5.7 mil Thick - 99299 021200-99299
3M Scotch 8959 clear filament strapping tape comes in a 96 mm width, 650 m length, uses a rubber adhesive and is packaged 2 rolls per case. Provides a tensile strength of 150 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.7 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 8959 clear filament strapping tape comes in a 96 mm width, 650 m length, uses a rubber adhesive and is packaged 2 rolls per case. Provides a tensile strength of 150 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.7 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-99299
Product Name 3M Scotch 8959 Clear Filament Strapping Tape - 96 mm Width x 650 m Length - 5.7 mil Thick - 99299
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Single Coated Black Polyethylene Foam - 1316-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0620 inches (1.57 mm)
Adhesive PE - Polyethylene
View Details