3M 3M Scotch 8959 Clear Filament Strapping Tape - 50 mm Width x 50 m Length - 5.7 mil Thick - 74901 70006787918

Description
3M Scotch 8959 clear filament strapping tape comes in a 50 mm width, 50 m length, uses a rubber adhesive and is packaged 18 rolls per case. Provides a tensile strength of 150 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.7 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 8959 clear filament strapping tape comes in a 50 mm width, 50 m length, uses a rubber adhesive and is packaged 18 rolls per case. Provides a tensile strength of 150 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.7 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 8959 Clear Filament Strapping Tape - 50 mm Width x 50 m Length - 5.7 mil Thick - 74901 - 051125-74901 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 8959 Clear Filament Strapping Tape - 50 mm Width x 50 m Length - 5.7 mil Thick - 74901
051125-74901
3M Scotch 8959 Clear Filament Strapping Tape - 50 mm Width x 50 m Length - 5.7 mil Thick - 74901 051125-74901
3M Scotch 8959 clear filament strapping tape comes in a 50 mm width, 50 m length, uses a rubber adhesive and is packaged 18 rolls per case. Provides a tensile strength of 150 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.7 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 8959 clear filament strapping tape comes in a 50 mm width, 50 m length, uses a rubber adhesive and is packaged 18 rolls per case. Provides a tensile strength of 150 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.7 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-74901
Product Name 3M Scotch 8959 Clear Filament Strapping Tape - 50 mm Width x 50 m Length - 5.7 mil Thick - 74901
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyester
View Details