3M 3M Scotch 8959 Clear Filament Strapping Tape - 1340 mm Width x 66 m Length - 5.7 mil Thick - 98404 CT060926723

Description
3M Scotch 8959 clear filament strapping tape comes in a 1340 mm width, 66 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 150 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.7 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 8959 clear filament strapping tape comes in a 1340 mm width, 66 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 150 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.7 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 8959 Clear Filament Strapping Tape - 1340 mm Width x 66 m Length - 5.7 mil Thick - 98404 - 051111-98404 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 8959 Clear Filament Strapping Tape - 1340 mm Width x 66 m Length - 5.7 mil Thick - 98404
051111-98404
3M Scotch 8959 Clear Filament Strapping Tape - 1340 mm Width x 66 m Length - 5.7 mil Thick - 98404 051111-98404
3M Scotch 8959 clear filament strapping tape comes in a 1340 mm width, 66 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 150 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.7 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 8959 clear filament strapping tape comes in a 1340 mm width, 66 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 150 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 5.7 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-98404
Product Name 3M Scotch 8959 Clear Filament Strapping Tape - 1340 mm Width x 66 m Length - 5.7 mil Thick - 98404
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8325376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Double Coated Black Polyethylene Foam Tape - 1332 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0310 inches (0.7874 mm)
Adhesive PE - Polyethylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details