3M 3M Scotch 355 Clear Standard Box Sealing Tape - 36 mm Width x 50 m Length - 3.4 mil Thick - 68752 70006746971

Description
3M Scotch 355 clear standard box sealing tape comes in a 36 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 48 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 355 clear standard box sealing tape comes in a 36 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 48 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 355 Clear Standard Box Sealing Tape - 36 mm Width x 50 m Length - 3.4 mil Thick - 68752 - 051115-68752 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 355 Clear Standard Box Sealing Tape - 36 mm Width x 50 m Length - 3.4 mil Thick - 68752
051115-68752
3M Scotch 355 Clear Standard Box Sealing Tape - 36 mm Width x 50 m Length - 3.4 mil Thick - 68752 051115-68752
3M Scotch 355 clear standard box sealing tape comes in a 36 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 48 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 355 clear standard box sealing tape comes in a 36 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 48 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-68752
Product Name 3M Scotch 355 Clear Standard Box Sealing Tape - 36 mm Width x 50 m Length - 3.4 mil Thick - 68752
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details