3M 3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 1 1/2 in Width x 72 yd Length - 2.3 mil Thick - 07018 70016006390

Description
3M Scotch 610 clear heat resistant box sealing tape comes in a 1 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per box, 2 boxes per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.
Description
3M Scotch 610 clear heat resistant box sealing tape comes in a 1 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per box, 2 boxes per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 1 1/2 in Width x 72 yd Length - 2.3 mil Thick - 07018 - 021200-07018 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 1 1/2 in Width x 72 yd Length - 2.3 mil Thick - 07018
021200-07018
3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 1 1/2 in Width x 72 yd Length - 2.3 mil Thick - 07018 021200-07018
3M Scotch 610 clear heat resistant box sealing tape comes in a 1 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per box, 2 boxes per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.

3M Scotch 610 clear heat resistant box sealing tape comes in a 1 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per box, 2 boxes per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-07018
Product Name 3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 1 1/2 in Width x 72 yd Length - 2.3 mil Thick - 07018
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 1769806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 1.89 inches (48 mm)
View Details
Strip-N-Stick Silicone Sponge Tape - 200A.187 - Budnick Converting, Inc.
Specs
Type Adhesive; Strip-N-Stick Silicone Sponge Tape
Thickness 0.1875 inches (4.76 mm)
Adhesive Siliconized Sponge
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details