3M 3M Scotch 373 White Standard Box Sealing Tape - 144 mm Width x 914 m Length - 2.5 mil Thick - 64836 70006746245

Description
3M Scotch 373 white standard box sealing tape comes in a 144 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 373 white standard box sealing tape comes in a 144 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 373 White Standard Box Sealing Tape - 144 mm Width x 914 m Length - 2.5 mil Thick - 64836 - 051115-64836 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 373 White Standard Box Sealing Tape - 144 mm Width x 914 m Length - 2.5 mil Thick - 64836
051115-64836
3M Scotch 373 White Standard Box Sealing Tape - 144 mm Width x 914 m Length - 2.5 mil Thick - 64836 051115-64836
3M Scotch 373 white standard box sealing tape comes in a 144 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 373 white standard box sealing tape comes in a 144 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 2 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64836
Product Name 3M Scotch 373 White Standard Box Sealing Tape - 144 mm Width x 914 m Length - 2.5 mil Thick - 64836
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 1769805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Transparent
Color Transparent
View Details
Adhesive Transfer Tape - 1158 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0050 inches (0.1270 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details