3M 3M Scotch 371 Clear Standard Box Sealing Tape - 72 mm Width x 1828 m Length - 1.8 mil Thick - 64849 70006746377

Description
3M Scotch 371 clear standard box sealing tape comes in a 72 mm width, 1828 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 3 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 371 clear standard box sealing tape comes in a 72 mm width, 1828 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 3 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 371 Clear Standard Box Sealing Tape - 72 mm Width x 1828 m Length - 1.8 mil Thick - 64849 - 051115-64849 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 371 Clear Standard Box Sealing Tape - 72 mm Width x 1828 m Length - 1.8 mil Thick - 64849
051115-64849
3M Scotch 371 Clear Standard Box Sealing Tape - 72 mm Width x 1828 m Length - 1.8 mil Thick - 64849 051115-64849
3M Scotch 371 clear standard box sealing tape comes in a 72 mm width, 1828 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 3 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 371 clear standard box sealing tape comes in a 72 mm width, 1828 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 3 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64849
Product Name 3M Scotch 371 Clear Standard Box Sealing Tape - 72 mm Width x 1828 m Length - 1.8 mil Thick - 64849
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
General Purpose Glass Cloth Tape - 3615 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0075 inches (0.1905 mm)
Adhesive Fiberglass
View Details