3M 3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 2 in Width x 72 yd Length - 2.3 mil Thick - 07019 70016006408

Description
3M Scotch 610 clear heat resistant box sealing tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per box, 2 boxes per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.
Description
3M Scotch 610 clear heat resistant box sealing tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per box, 2 boxes per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 2 in Width x 72 yd Length - 2.3 mil Thick - 07019 - 021200-07019 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 2 in Width x 72 yd Length - 2.3 mil Thick - 07019
021200-07019
3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 2 in Width x 72 yd Length - 2.3 mil Thick - 07019 021200-07019
3M Scotch 610 clear heat resistant box sealing tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per box, 2 boxes per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.

3M Scotch 610 clear heat resistant box sealing tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per box, 2 boxes per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-07019
Product Name 3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 2 in Width x 72 yd Length - 2.3 mil Thick - 07019
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Superior Performance Box Sealing Tape - 355 - Budnick Converting, Inc.
Specs
Type Adhesive; Superior Performance Box Sealing Tape
Thickness 0.0034 inches (0.0871 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details