3M 3M Scotch 3071 Clear Standard Box Sealing Tape - 72 mm Width x 1500 m Length - 2.1 mil Thick - 68907 70006748498

Description
3M Scotch 3071 clear standard box sealing tape comes in a 72 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.1 mil thickness.
Description
3M Scotch 3071 clear standard box sealing tape comes in a 72 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.1 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3071 Clear Standard Box Sealing Tape - 72 mm Width x 1500 m Length - 2.1 mil Thick - 68907 - 051115-68907 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3071 Clear Standard Box Sealing Tape - 72 mm Width x 1500 m Length - 2.1 mil Thick - 68907
051115-68907
3M Scotch 3071 Clear Standard Box Sealing Tape - 72 mm Width x 1500 m Length - 2.1 mil Thick - 68907 051115-68907
3M Scotch 3071 clear standard box sealing tape comes in a 72 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.1 mil thickness.

3M Scotch 3071 clear standard box sealing tape comes in a 72 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.1 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-68907
Product Name 3M Scotch 3071 Clear Standard Box Sealing Tape - 72 mm Width x 1500 m Length - 2.1 mil Thick - 68907
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 692637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 1.97 inches (50 mm)
View Details
General Purpose Laminating Adhesive - 100APS - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0020 inches (0.0508 mm)
Peel 3.5 lbs/in (6.13 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details