3M 3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 1/2 in Width x 72 yd Length - 2.3 mil Thick - 74949 70006788395

Description
3M Scotch 610 clear heat resistant box sealing tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.
Description
3M Scotch 610 clear heat resistant box sealing tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 1/2 in Width x 72 yd Length - 2.3 mil Thick - 74949 - 051125-74949 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 1/2 in Width x 72 yd Length - 2.3 mil Thick - 74949
051125-74949
3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 1/2 in Width x 72 yd Length - 2.3 mil Thick - 74949 051125-74949
3M Scotch 610 clear heat resistant box sealing tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.

3M Scotch 610 clear heat resistant box sealing tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-74949
Product Name 3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 1/2 in Width x 72 yd Length - 2.3 mil Thick - 74949
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 692621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Brown
Width 1.97 inches (50 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details
Black & White Polyethylene Surface Protection - 03001-065B - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details