3M 3M Scotch 3071 Clear Standard Box Sealing Tape - 48 mm Width x 1500 m Length - 2.1 mil Thick - 68908 70006748506

Description
3M Scotch 3071 clear standard box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.1 mil thickness.
Description
3M Scotch 3071 clear standard box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.1 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3071 Clear Standard Box Sealing Tape - 48 mm Width x 1500 m Length - 2.1 mil Thick - 68908 - 051115-68908 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3071 Clear Standard Box Sealing Tape - 48 mm Width x 1500 m Length - 2.1 mil Thick - 68908
051115-68908
3M Scotch 3071 Clear Standard Box Sealing Tape - 48 mm Width x 1500 m Length - 2.1 mil Thick - 68908 051115-68908
3M Scotch 3071 clear standard box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.1 mil thickness.

3M Scotch 3071 clear standard box sealing tape comes in a 48 mm width, 1500 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.1 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-68908
Product Name 3M Scotch 3071 Clear Standard Box Sealing Tape - 48 mm Width x 1500 m Length - 2.1 mil Thick - 68908
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 0.9449 inches (24 mm)
View Details
Clear Polyethylene Surface Protectione - 03M00-068C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details