3M 3M Tartan 302 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 1.6 mil Thick - 25658 XG700006065

Description
3M Tartan 302 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is split-resistant.
Description
3M Tartan 302 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is split-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Tartan 302 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 1.6 mil Thick - 25658 - 051115-25658 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Tartan 302 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 1.6 mil Thick - 25658
051115-25658
3M Tartan 302 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 1.6 mil Thick - 25658 051115-25658
3M Tartan 302 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is split-resistant.

3M Tartan 302 clear standard box sealing tape comes in a 72 mm width, 100 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is split-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-25658
Product Name 3M Tartan 302 Clear Standard Box Sealing Tape - 72 mm Width x 100 m Length - 1.6 mil Thick - 25658
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
High Modulous PTFE Film - 2253-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; High Modulous PTFE Film
Thickness 0.0035 inches (0.0889 mm)
Adhesive PTFE - Hi Modulous
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details