3M 3M Scotch 313 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 2.5 mil Thick - 42366 XG700006180

Description
3M Scotch 313 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is cold temperatures.
Description
3M Scotch 313 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is cold temperatures.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 313 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 2.5 mil Thick - 42366 - 021200-42366 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 313 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 2.5 mil Thick - 42366
021200-42366
3M Scotch 313 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 2.5 mil Thick - 42366 021200-42366
3M Scotch 313 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is cold temperatures.

3M Scotch 313 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is cold temperatures.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-42366
Product Name 3M Scotch 313 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 2.5 mil Thick - 42366
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 0.9449 inches (24 mm)
View Details
Double Coated Urethane Foam Tape - 4004 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.2500 inches (6.35 mm)
Adhesive PU - Polyurethane
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details