3M 3M Scotch 351 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 3.4 mil Thick - 68748 70006746930

Description
3M Scotch 351 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is hot temperatures.
Description
3M Scotch 351 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is hot temperatures.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 351 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 3.4 mil Thick - 68748 - 051115-68748 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 351 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 3.4 mil Thick - 68748
051115-68748
3M Scotch 351 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 3.4 mil Thick - 68748 051115-68748
3M Scotch 351 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is hot temperatures.

3M Scotch 351 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is hot temperatures.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-68748
Product Name 3M Scotch 351 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 3.4 mil Thick - 68748
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 1769806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 1.89 inches (48 mm)
View Details
PTFE (Oriented) - 2275-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; PTFE (Oriented)
Thickness 0.0042 inches (0.1067 mm)
Adhesive PTFE - Oriented
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details