3M 3M Scotch 880MSR Clear Filament Strapping Tape - 1524 mm Width x 55 m Length - 7.7 mil Thick - 55971 CT060933133

Description
3M Scotch 880MSR clear filament strapping tape comes in a 1524 mm width, 55 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 1 roll per case. Provides a tensile strength of 270 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 7.7 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 880MSR clear filament strapping tape comes in a 1524 mm width, 55 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 1 roll per case. Provides a tensile strength of 270 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 7.7 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 880MSR Clear Filament Strapping Tape - 1524 mm Width x 55 m Length - 7.7 mil Thick - 55971 - 051115-55971 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 880MSR Clear Filament Strapping Tape - 1524 mm Width x 55 m Length - 7.7 mil Thick - 55971
051115-55971
3M Scotch 880MSR Clear Filament Strapping Tape - 1524 mm Width x 55 m Length - 7.7 mil Thick - 55971 051115-55971
3M Scotch 880MSR clear filament strapping tape comes in a 1524 mm width, 55 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 1 roll per case. Provides a tensile strength of 270 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 7.7 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 880MSR clear filament strapping tape comes in a 1524 mm width, 55 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 1 roll per case. Provides a tensile strength of 270 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 7.7 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-55971
Product Name 3M Scotch 880MSR Clear Filament Strapping Tape - 1524 mm Width x 55 m Length - 7.7 mil Thick - 55971
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 0.7087 inches (18 mm)
View Details
Double Coated Urethane Foam Tape - 4008 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.1250 inches (3.17 mm)
Adhesive PU - Polyurethane
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details