3M 3M Scotch 3775 White Printed Box Sealing Tape - Pattern/Text = MIXED MERCHANDISE ENCLOSED - 48 mm Width x 100 m Length - 1.9 mil Thick - 68773 70006747193

Description
3M Scotch 3775 white printed box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with MIXED MERCHANDISE ENCLOSED. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 3775 white printed box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with MIXED MERCHANDISE ENCLOSED. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3775 White Printed Box Sealing Tape - Pattern/Text = MIXED MERCHANDISE ENCLOSED - 48 mm Width x 100 m Length - 1.9 mil Thick - 68773 - 051115-68773 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3775 White Printed Box Sealing Tape - Pattern/Text = MIXED MERCHANDISE ENCLOSED - 48 mm Width x 100 m Length - 1.9 mil Thick - 68773
051115-68773
3M Scotch 3775 White Printed Box Sealing Tape - Pattern/Text = MIXED MERCHANDISE ENCLOSED - 48 mm Width x 100 m Length - 1.9 mil Thick - 68773 051115-68773
3M Scotch 3775 white printed box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with MIXED MERCHANDISE ENCLOSED. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 3775 white printed box sealing tape comes in a 48 mm width, 100 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. These printed box sealing tapes often have a pattern or text on them for clear marking and identification. This product is labeled with MIXED MERCHANDISE ENCLOSED. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This printed box sealing tape has a 1.9 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-68773
Product Name 3M Scotch 3775 White Printed Box Sealing Tape - Pattern/Text = MIXED MERCHANDISE ENCLOSED - 48 mm Width x 100 m Length - 1.9 mil Thick - 68773
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Bronze
Width 1.89 inches (48 mm)
Thickness 0.0016 inches (0.0410 mm)
View Details
Colored Paper Tape - 256 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Colored Paper Tape
Thickness 0.0067 inches (0.1702 mm)
Adhesive Flatback Paper
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details