3M 3M Scotch 313 Clear Standard Box Sealing Tape - 72 mm Width x 914 m Length - 2.5 mil Thick - 42539 XG700006149

Description
3M Scotch 313 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses an acrylic adhesive and is packaged 4 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is cold temperatures.
Description
3M Scotch 313 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses an acrylic adhesive and is packaged 4 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is cold temperatures.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 313 Clear Standard Box Sealing Tape - 72 mm Width x 914 m Length - 2.5 mil Thick - 42539 - 021200-42539 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 313 Clear Standard Box Sealing Tape - 72 mm Width x 914 m Length - 2.5 mil Thick - 42539
021200-42539
3M Scotch 313 Clear Standard Box Sealing Tape - 72 mm Width x 914 m Length - 2.5 mil Thick - 42539 021200-42539
3M Scotch 313 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses an acrylic adhesive and is packaged 4 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is cold temperatures.

3M Scotch 313 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses an acrylic adhesive and is packaged 4 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is cold temperatures.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-42539
Product Name 3M Scotch 313 Clear Standard Box Sealing Tape - 72 mm Width x 914 m Length - 2.5 mil Thick - 42539
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Clear Polyethylene Surface Protection - 03001-042C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details