3M 3M Scotch 373 White Standard Box Sealing Tape - 48 mm Width x 50 m Length - 2.5 mil Thick - 68791 70006747375

Description
3M Scotch 373 white standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 373 white standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 373 White Standard Box Sealing Tape - 48 mm Width x 50 m Length - 2.5 mil Thick - 68791 - 051115-68791 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 373 White Standard Box Sealing Tape - 48 mm Width x 50 m Length - 2.5 mil Thick - 68791
051115-68791
3M Scotch 373 White Standard Box Sealing Tape - 48 mm Width x 50 m Length - 2.5 mil Thick - 68791 051115-68791
3M Scotch 373 white standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 373 white standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-68791
Product Name 3M Scotch 373 White Standard Box Sealing Tape - 48 mm Width x 50 m Length - 2.5 mil Thick - 68791
Color White
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 4439799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 0.4724 inches (12 mm)
View Details
FlexomountT Solid Printing Tape - 414DL - Budnick Converting, Inc.
Specs
Type Adhesive; FlexomountT Solid Printing Tape
Thickness 0.0020 inches (0.0508 mm)
Adhesive PVC - Polyvinylchloride
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details