3M 3M Scotch 353 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 1.9 mil Thick - 98696 70006779170

Description
3M Scotch 353 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a rubber adhesive and is packaged 6 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.9 mil thickness.
Description
3M Scotch 353 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a rubber adhesive and is packaged 6 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.9 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 353 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 1.9 mil Thick - 98696 - 076308-98696 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 353 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 1.9 mil Thick - 98696
076308-98696
3M Scotch 353 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 1.9 mil Thick - 98696 076308-98696
3M Scotch 353 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a rubber adhesive and is packaged 6 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.9 mil thickness.

3M Scotch 353 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a rubber adhesive and is packaged 6 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.9 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 076308-98696
Product Name 3M Scotch 353 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 1.9 mil Thick - 98696
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 0.9449 inches (24 mm)
View Details
Heavy Duty PET Packaging Tape - HP800 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0034 inches (0.0864 mm)
Adhesive PET - Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details