3M 3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 1/2 in Width x 72 yd Length - 2.3 mil Thick - 85441 70016046396

Description
3M Scotch 610 clear heat resistant box sealing tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.
Description
3M Scotch 610 clear heat resistant box sealing tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 1/2 in Width x 72 yd Length - 2.3 mil Thick - 85441 - 021200-85441 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 1/2 in Width x 72 yd Length - 2.3 mil Thick - 85441
021200-85441
3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 1/2 in Width x 72 yd Length - 2.3 mil Thick - 85441 021200-85441
3M Scotch 610 clear heat resistant box sealing tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.

3M Scotch 610 clear heat resistant box sealing tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-85441
Product Name 3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 1/2 in Width x 72 yd Length - 2.3 mil Thick - 85441
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 1252397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Width 1.97 inches (50 mm)
View Details
Transfer Tape - 1159 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0022 inches (0.0559 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details