3M 3M Tartan 369 Clear Standard Box Sealing Tape - 12 mm Width x 55 m Length - 1.6 mil Thick - 64407 70006742855

Description
3M Tartan 369 clear standard box sealing tape comes in a 12 mm width, 55 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Tartan 369 clear standard box sealing tape comes in a 12 mm width, 55 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Tartan 369 Clear Standard Box Sealing Tape - 12 mm Width x 55 m Length - 1.6 mil Thick - 64407 - 051115-64407 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Tartan 369 Clear Standard Box Sealing Tape - 12 mm Width x 55 m Length - 1.6 mil Thick - 64407
051115-64407
3M Tartan 369 Clear Standard Box Sealing Tape - 12 mm Width x 55 m Length - 1.6 mil Thick - 64407 051115-64407
3M Tartan 369 clear standard box sealing tape comes in a 12 mm width, 55 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Tartan 369 clear standard box sealing tape comes in a 12 mm width, 55 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.6 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64407
Product Name 3M Tartan 369 Clear Standard Box Sealing Tape - 12 mm Width x 55 m Length - 1.6 mil Thick - 64407
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 4439812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static
Color Clear
Width 0.7087 inches (18 mm)
View Details
Aluminum Foil/Reinforced Tape - 1430 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0055 inches (0.1397 mm)
Adhesive Aluminum
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details