3M 3M Scotch 880 Red Filament Strapping Tape - 18 mm Width x 55 m Length - 7.7 mil Thick - 74570 CT060851723

Description
3M Scotch 880 red filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 270 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 7.7 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 880 red filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 270 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 7.7 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 880 Red Filament Strapping Tape - 18 mm Width x 55 m Length - 7.7 mil Thick - 74570 - 021200-74570 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 880 Red Filament Strapping Tape - 18 mm Width x 55 m Length - 7.7 mil Thick - 74570
021200-74570
3M Scotch 880 Red Filament Strapping Tape - 18 mm Width x 55 m Length - 7.7 mil Thick - 74570 021200-74570
3M Scotch 880 red filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 270 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 7.7 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 880 red filament strapping tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 270 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 7.7 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-74570
Product Name 3M Scotch 880 Red Filament Strapping Tape - 18 mm Width x 55 m Length - 7.7 mil Thick - 74570
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Bronze
Width 1.89 inches (48 mm)
Thickness 0.0016 inches (0.0410 mm)
View Details
Double Coated Glass Cloth Tape - 2905-7R - Budnick Converting, Inc.
Specs
Type Adhesive
Adhesive Glass Cloth
Carrier / Backing Cloth / Fabric
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details