3M 3M Scotch 372 Clear Standard Box Sealing Tape - 96 mm Width x 914 m Length - 2.2 mil Thick - 35103 CT060868024

Description
3M Scotch 372 clear standard box sealing tape comes in a 96 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 372 clear standard box sealing tape comes in a 96 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 372 Clear Standard Box Sealing Tape - 96 mm Width x 914 m Length - 2.2 mil Thick - 35103 - 051135-35103 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 372 Clear Standard Box Sealing Tape - 96 mm Width x 914 m Length - 2.2 mil Thick - 35103
051135-35103
3M Scotch 372 Clear Standard Box Sealing Tape - 96 mm Width x 914 m Length - 2.2 mil Thick - 35103 051135-35103
3M Scotch 372 clear standard box sealing tape comes in a 96 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 372 clear standard box sealing tape comes in a 96 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.2 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051135-35103
Product Name 3M Scotch 372 Clear Standard Box Sealing Tape - 96 mm Width x 914 m Length - 2.2 mil Thick - 35103
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
High Performance Temporary Surface Protection Tape - 25A825C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0025 inches (0.0635 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details