3M 3M Scotch 897 Clear Filament Strapping Tape - 24 mm Width x 550 m Length - 6 mil Thick - 02989 CT060896116

Description
3M Scotch 897 clear filament strapping tape comes in a 24 mm width, 550 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 897 clear filament strapping tape comes in a 24 mm width, 550 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 897 Clear Filament Strapping Tape - 24 mm Width x 550 m Length - 6 mil Thick - 02989 - 051115-02989 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 897 Clear Filament Strapping Tape - 24 mm Width x 550 m Length - 6 mil Thick - 02989
051115-02989
3M Scotch 897 Clear Filament Strapping Tape - 24 mm Width x 550 m Length - 6 mil Thick - 02989 051115-02989
3M Scotch 897 clear filament strapping tape comes in a 24 mm width, 550 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 897 clear filament strapping tape comes in a 24 mm width, 550 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 170 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-02989
Product Name 3M Scotch 897 Clear Filament Strapping Tape - 24 mm Width x 550 m Length - 6 mil Thick - 02989
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyester
View Details