3M 3M Scotch 313 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 2.5 mil Thick - 42367 XG700006164

Description
3M Scotch 313 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Provides a tensile strength of 35 lb/ikn. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is cold temperatures.
Description
3M Scotch 313 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Provides a tensile strength of 35 lb/ikn. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is cold temperatures.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 313 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 2.5 mil Thick - 42367 - 021200-42367 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 313 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 2.5 mil Thick - 42367
021200-42367
3M Scotch 313 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 2.5 mil Thick - 42367 021200-42367
3M Scotch 313 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Provides a tensile strength of 35 lb/ikn. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is cold temperatures.

3M Scotch 313 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses an acrylic adhesive and is packaged 6 rolls per case. Provides a tensile strength of 35 lb/ikn. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is cold temperatures.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-42367
Product Name 3M Scotch 313 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 2.5 mil Thick - 42367
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Discs - 19 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details