3M 3M Scotch 898 Clear Filament Strapping Tape - 24 mm Width x 55 m Length - 6.6 mil Thick - 74549 CT060851392

Description
3M Scotch 898 clear filament strapping tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 898 clear filament strapping tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 898 Clear Filament Strapping Tape - 24 mm Width x 55 m Length - 6.6 mil Thick - 74549 - 021200-74549 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 898 Clear Filament Strapping Tape - 24 mm Width x 55 m Length - 6.6 mil Thick - 74549
021200-74549
3M Scotch 898 Clear Filament Strapping Tape - 24 mm Width x 55 m Length - 6.6 mil Thick - 74549 021200-74549
3M Scotch 898 clear filament strapping tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 898 clear filament strapping tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-74549
Product Name 3M Scotch 898 Clear Filament Strapping Tape - 24 mm Width x 55 m Length - 6.6 mil Thick - 74549
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyimide
View Details