3M 3M Scotch 371 PK6 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 1.8 mil Thick - 68802 70006747482

Description
3M Scotch 371 PK6 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per pack, 6 packs per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 371 PK6 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per pack, 6 packs per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 371 PK6 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 1.8 mil Thick - 68802 - 051115-68802 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 371 PK6 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 1.8 mil Thick - 68802
051115-68802
3M Scotch 371 PK6 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 1.8 mil Thick - 68802 051115-68802
3M Scotch 371 PK6 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per pack, 6 packs per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 371 PK6 clear standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per pack, 6 packs per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-68802
Product Name 3M Scotch 371 PK6 Clear Standard Box Sealing Tape - 48 mm Width x 50 m Length - 1.8 mil Thick - 68802
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 1769806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 1.89 inches (48 mm)
View Details
6.7mil High-Temperature Glass Cloth Tape - 2915-7 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0067 inches (0.1702 mm)
Adhesive Fiberglass
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details