3M 3M Scotch 3072 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 2.3 mil Thick - 64806 70006745973

Description
3M Scotch 3072 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.3 mil thickness.
Description
3M Scotch 3072 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.3 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3072 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 2.3 mil Thick - 64806 - 051115-64806 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3072 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 2.3 mil Thick - 64806
051115-64806
3M Scotch 3072 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 2.3 mil Thick - 64806 051115-64806
3M Scotch 3072 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.3 mil thickness.

3M Scotch 3072 clear standard box sealing tape comes in a 48 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 6 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.3 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64806
Product Name 3M Scotch 3072 Clear Standard Box Sealing Tape - 48 mm Width x 914 m Length - 2.3 mil Thick - 64806
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details