3M 3M Scotch 355 Tan Standard Box Sealing Tape - 48 mm Width x 50 m Length - 3.4 mil Thick - 68755 70006747011

Description
3M Scotch 355 tan standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 355 tan standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 355 Tan Standard Box Sealing Tape - 48 mm Width x 50 m Length - 3.4 mil Thick - 68755 - 051115-68755 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 355 Tan Standard Box Sealing Tape - 48 mm Width x 50 m Length - 3.4 mil Thick - 68755
051115-68755
3M Scotch 355 Tan Standard Box Sealing Tape - 48 mm Width x 50 m Length - 3.4 mil Thick - 68755 051115-68755
3M Scotch 355 tan standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 355 tan standard box sealing tape comes in a 48 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 36 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-68755
Product Name 3M Scotch 355 Tan Standard Box Sealing Tape - 48 mm Width x 50 m Length - 3.4 mil Thick - 68755
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High Temp Acrylic Adhesive Tape - 200APS - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0020 inches (0.0508 mm)
Peel 2.88 lbs/in (5.03 N/cm)
View Details