3M 3M Scotch 690 PK4 Red Color Coding Bag/Packaging Tape - 24 mm Width x 66 m Length - 2.3 mil Thick - 74884 70006787744

Description
3M Scotch 690 PK4 red color coding bag/packaging tape comes in a 24 mm width, 66 m length, uses a rubber adhesive and is packaged 4 rolls per pack, 18 packs per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 690 PK4 red color coding bag/packaging tape comes in a 24 mm width, 66 m length, uses a rubber adhesive and is packaged 4 rolls per pack, 18 packs per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 690 PK4 Red Color Coding Bag/Packaging Tape - 24 mm Width x 66 m Length - 2.3 mil Thick - 74884 - 051125-74884 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 690 PK4 Red Color Coding Bag/Packaging Tape - 24 mm Width x 66 m Length - 2.3 mil Thick - 74884
051125-74884
3M Scotch 690 PK4 Red Color Coding Bag/Packaging Tape - 24 mm Width x 66 m Length - 2.3 mil Thick - 74884 051125-74884
3M Scotch 690 PK4 red color coding bag/packaging tape comes in a 24 mm width, 66 m length, uses a rubber adhesive and is packaged 4 rolls per pack, 18 packs per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 690 PK4 red color coding bag/packaging tape comes in a 24 mm width, 66 m length, uses a rubber adhesive and is packaged 4 rolls per pack, 18 packs per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-74884
Product Name 3M Scotch 690 PK4 Red Color Coding Bag/Packaging Tape - 24 mm Width x 66 m Length - 2.3 mil Thick - 74884
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0033 inches (0.0850 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details