3M 3M Scotch 355 Clear Standard Box Sealing Tape - 192 mm Width x 50 m Length - 3.4 mil Thick - 79579 CT060872349

Description
3M Scotch 355 clear standard box sealing tape comes in a 192 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 28 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 355 clear standard box sealing tape comes in a 192 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 28 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 355 Clear Standard Box Sealing Tape - 192 mm Width x 50 m Length - 3.4 mil Thick - 79579 - 051135-79579 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 355 Clear Standard Box Sealing Tape - 192 mm Width x 50 m Length - 3.4 mil Thick - 79579
051135-79579
3M Scotch 355 Clear Standard Box Sealing Tape - 192 mm Width x 50 m Length - 3.4 mil Thick - 79579 051135-79579
3M Scotch 355 clear standard box sealing tape comes in a 192 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 28 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 355 clear standard box sealing tape comes in a 192 mm width, 50 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 28 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051135-79579
Product Name 3M Scotch 355 Clear Standard Box Sealing Tape - 192 mm Width x 50 m Length - 3.4 mil Thick - 79579
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 4439799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 0.4724 inches (12 mm)
View Details
Double Coated Glass Cloth Tape - 2905-10R - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0105 inches (0.2667 mm)
Adhesive Glass Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details