3M 3M Scotch 311 Clear Standard Box Sealing Tape - 288 mm Width x 914 m Length - 2 mil Thick - 95799 XG700005901

Description
3M Scotch 311 clear standard box sealing tape comes in a 288 mm width, 914 m length, uses an acrylic adhesive and is packaged 1 roll per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 311 clear standard box sealing tape comes in a 288 mm width, 914 m length, uses an acrylic adhesive and is packaged 1 roll per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 311 Clear Standard Box Sealing Tape - 288 mm Width x 914 m Length - 2 mil Thick - 95799 - 021200-95799 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 311 Clear Standard Box Sealing Tape - 288 mm Width x 914 m Length - 2 mil Thick - 95799
021200-95799
3M Scotch 311 Clear Standard Box Sealing Tape - 288 mm Width x 914 m Length - 2 mil Thick - 95799 021200-95799
3M Scotch 311 clear standard box sealing tape comes in a 288 mm width, 914 m length, uses an acrylic adhesive and is packaged 1 roll per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 311 clear standard box sealing tape comes in a 288 mm width, 914 m length, uses an acrylic adhesive and is packaged 1 roll per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-95799
Product Name 3M Scotch 311 Clear Standard Box Sealing Tape - 288 mm Width x 914 m Length - 2 mil Thick - 95799
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 692621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Brown
Width 1.97 inches (50 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details
TartanT Box Sealing Tape - 369 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; TartanT Box Sealing Tape
Thickness 0.0016 inches (0.0406 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details