3M 3M Scotch 600 Clear Box Sealing Tape - 1/2 in Width x 72 yd Length - 2.3 mil Thick - 74896 70006787868

Description
3M Scotch 600 clear box sealing tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per pack, 18 packs per case. Provides a tensile strength of 28 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is uv resistant.
Description
3M Scotch 600 clear box sealing tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per pack, 18 packs per case. Provides a tensile strength of 28 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is uv resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 600 Clear Box Sealing Tape - 1/2 in Width x 72 yd Length - 2.3 mil Thick - 74896 - 051125-74896 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 600 Clear Box Sealing Tape - 1/2 in Width x 72 yd Length - 2.3 mil Thick - 74896
051125-74896
3M Scotch 600 Clear Box Sealing Tape - 1/2 in Width x 72 yd Length - 2.3 mil Thick - 74896 051125-74896
3M Scotch 600 clear box sealing tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per pack, 18 packs per case. Provides a tensile strength of 28 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is uv resistant.

3M Scotch 600 clear box sealing tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 4 rolls per pack, 18 packs per case. Provides a tensile strength of 28 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is uv resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-74896
Product Name 3M Scotch 600 Clear Box Sealing Tape - 1/2 in Width x 72 yd Length - 2.3 mil Thick - 74896
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
2.3 mil High Temp Silicone Transfer - 3012 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0023 inches (0.0584 mm)
Peel 4.69 lbs/in (8.21 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details