3M 3M Scotch 898 Clear Filament Strapping Tape - 48 mm Width x 55 m Length - 6.6 mil Thick - 74916 70006788064

Description
3M Scotch 898 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 898 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 898 Clear Filament Strapping Tape - 48 mm Width x 55 m Length - 6.6 mil Thick - 74916 - 051125-74916 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 898 Clear Filament Strapping Tape - 48 mm Width x 55 m Length - 6.6 mil Thick - 74916
051125-74916
3M Scotch 898 Clear Filament Strapping Tape - 48 mm Width x 55 m Length - 6.6 mil Thick - 74916 051125-74916
3M Scotch 898 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 898 clear filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-74916
Product Name 3M Scotch 898 Clear Filament Strapping Tape - 48 mm Width x 55 m Length - 6.6 mil Thick - 74916
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 1769806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 1.89 inches (48 mm)
View Details
FEP PTFE Tape - 2355-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; FEP PTFE Tape
Thickness 0.0035 inches (0.0889 mm)
Adhesive FEP - Fluorinated Ethylenepropylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details