3M 3M Tartan 305 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.8 mil Thick - 55663 XG700002601

Description
3M Tartan 305 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 21 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is cold temperatures.
Description
3M Tartan 305 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 21 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is cold temperatures.

Suppliers

Company
Product
Description
Supplier Links
3M Tartan 305 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.8 mil Thick - 55663 - 021200-55663 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Tartan 305 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.8 mil Thick - 55663
021200-55663
3M Tartan 305 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.8 mil Thick - 55663 021200-55663
3M Tartan 305 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 21 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is cold temperatures.

3M Tartan 305 clear standard box sealing tape comes in a 48 mm width, 100 m length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 21 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.8 mil thickness. In addition to the other properties this product is cold temperatures.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-55663
Product Name 3M Tartan 305 Clear Standard Box Sealing Tape - 48 mm Width x 100 m Length - 1.8 mil Thick - 55663
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.71E-4 inches (0.0145 mm)
View Details