3M 3M 2519 High Performance Tan Flatback Tape - 144 mm Width x 55 m Length - 7.3 mil Thick - 99938 XG700014184

Description
3M 2519 High Performance tan flatback tape comes in a 144 mm width, 55 m length and uses a rubber adhesive. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 7.3 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M 2519 High Performance tan flatback tape comes in a 144 mm width, 55 m length and uses a rubber adhesive. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 7.3 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 2519 High Performance Tan Flatback Tape - 144 mm Width x 55 m Length - 7.3 mil Thick - 99938 - 054007-99938 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2519 High Performance Tan Flatback Tape - 144 mm Width x 55 m Length - 7.3 mil Thick - 99938
054007-99938
3M 2519 High Performance Tan Flatback Tape - 144 mm Width x 55 m Length - 7.3 mil Thick - 99938 054007-99938
3M 2519 High Performance tan flatback tape comes in a 144 mm width, 55 m length and uses a rubber adhesive. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 7.3 mil thickness. In addition to the other properties this product is moisture-resistant.

3M 2519 High Performance tan flatback tape comes in a 144 mm width, 55 m length and uses a rubber adhesive. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 7.3 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 054007-99938
Product Name 3M 2519 High Performance Tan Flatback Tape - 144 mm Width x 55 m Length - 7.3 mil Thick - 99938
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 0.7087 inches (18 mm)
View Details
High Temperature, Fine Line Masking Tape - 4174 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0043 inches (0.1092 mm)
Adhesive PVC - Polyvinylchloride
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details