3M 3M Scotch 890MSR Black Filament Strapping Tape - 72 mm Width x 55 m Length - 8 mil Thick - 55887 CT060928711

Description
3M Scotch 890MSR black filament strapping tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 600 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 8 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 890MSR black filament strapping tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 600 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 890MSR Black Filament Strapping Tape - 72 mm Width x 55 m Length - 8 mil Thick - 55887 - 051115-55887 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 890MSR Black Filament Strapping Tape - 72 mm Width x 55 m Length - 8 mil Thick - 55887
051115-55887
3M Scotch 890MSR Black Filament Strapping Tape - 72 mm Width x 55 m Length - 8 mil Thick - 55887 051115-55887
3M Scotch 890MSR black filament strapping tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 600 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 8 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 890MSR black filament strapping tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 600 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-55887
Product Name 3M Scotch 890MSR Black Filament Strapping Tape - 72 mm Width x 55 m Length - 8 mil Thick - 55887
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 692621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Brown
Width 1.97 inches (50 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details
Double-Coated Polyester Film Splicing Tape - 126 - Budnick Converting, Inc.
Specs
Type Adhesive; Double-Coated Polyester Film Splicing Tape
Thickness 0.0038 inches (0.0965 mm)
Adhesive PET - Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details