3M 3M Scotch 681 Clear Standard Box Sealing Tape - 3/4 in Width x 72 yd Length - 2.4 mil Thick - 74875 70006787652

Description
3M Scotch 681 clear standard box sealing tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.4 mil thickness. In addition to the other properties this product is chemical-resistant.
Description
3M Scotch 681 clear standard box sealing tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.4 mil thickness. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 681 Clear Standard Box Sealing Tape - 3/4 in Width x 72 yd Length - 2.4 mil Thick - 74875 - 051125-74875 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 681 Clear Standard Box Sealing Tape - 3/4 in Width x 72 yd Length - 2.4 mil Thick - 74875
051125-74875
3M Scotch 681 Clear Standard Box Sealing Tape - 3/4 in Width x 72 yd Length - 2.4 mil Thick - 74875 051125-74875
3M Scotch 681 clear standard box sealing tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.4 mil thickness. In addition to the other properties this product is chemical-resistant.

3M Scotch 681 clear standard box sealing tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.4 mil thickness. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-74875
Product Name 3M Scotch 681 Clear Standard Box Sealing Tape - 3/4 in Width x 72 yd Length - 2.4 mil Thick - 74875
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Packing Tapes - 692621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Brown
Width 1.97 inches (50 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details