3M 3M Tartan 8934 Clear Filament Strapping Tape - 36 mm Width x 55 m Length - 4 mil Thick - 73999 70070760486

Description
3M Tartan 8934 clear filament strapping tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Tartan 8934 clear filament strapping tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Tartan 8934 Clear Filament Strapping Tape - 36 mm Width x 55 m Length - 4 mil Thick - 73999 - 021200-73999 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Tartan 8934 Clear Filament Strapping Tape - 36 mm Width x 55 m Length - 4 mil Thick - 73999
021200-73999
3M Tartan 8934 Clear Filament Strapping Tape - 36 mm Width x 55 m Length - 4 mil Thick - 73999 021200-73999
3M Tartan 8934 clear filament strapping tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Tartan 8934 clear filament strapping tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-73999
Product Name 3M Tartan 8934 Clear Filament Strapping Tape - 36 mm Width x 55 m Length - 4 mil Thick - 73999
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Bronze
Width 1.89 inches (48 mm)
Thickness 0.0016 inches (0.0410 mm)
View Details
Strip-N-Stick Silicone Sponge Tape - 200A.093 - Budnick Converting, Inc.
Specs
Type Adhesive; Strip-N-Stick Silicone Sponge Tape
Thickness 0.0938 inches (2.38 mm)
Adhesive Siliconized Sponge
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details