3M 3M Scotch 690 Red Color Coding Bag/Packaging Tape - 48 mm Width x 66 m Length - 2.3 mil Thick - 74885 70006787751

Description
3M Scotch 690 red color coding bag/packaging tape comes in a 48 mm width, 66 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 35 lb/in. This product is a single-sided adhesive color coding bag/packaging tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 690 red color coding bag/packaging tape comes in a 48 mm width, 66 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 35 lb/in. This product is a single-sided adhesive color coding bag/packaging tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 690 Red Color Coding Bag/Packaging Tape - 48 mm Width x 66 m Length - 2.3 mil Thick - 74885 - 051125-74885 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 690 Red Color Coding Bag/Packaging Tape - 48 mm Width x 66 m Length - 2.3 mil Thick - 74885
051125-74885
3M Scotch 690 Red Color Coding Bag/Packaging Tape - 48 mm Width x 66 m Length - 2.3 mil Thick - 74885 051125-74885
3M Scotch 690 red color coding bag/packaging tape comes in a 48 mm width, 66 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 35 lb/in. This product is a single-sided adhesive color coding bag/packaging tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 690 red color coding bag/packaging tape comes in a 48 mm width, 66 m length, uses a rubber adhesive and is packaged 36 rolls per case. Provides a tensile strength of 35 lb/in. This product is a single-sided adhesive color coding bag/packaging tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This color coding bag/packaging tape has a 2.3 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-74885
Product Name 3M Scotch 690 Red Color Coding Bag/Packaging Tape - 48 mm Width x 66 m Length - 2.3 mil Thick - 74885
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 1252397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Width 1.97 inches (50 mm)
View Details
Double Coated Flame Retardent Carpet Tape - 108FR - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0150 inches (0.3810 mm)
Adhesive Uncoated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details