3M 3M Scotch 899 Red Filament Strapping Tape - 48 mm Width x 55 m Length - 6.6 mil Thick - 99321 CT060849545

Description
3M Scotch 899 red filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 360 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 899 red filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 360 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 899 Red Filament Strapping Tape - 48 mm Width x 55 m Length - 6.6 mil Thick - 99321 - 021200-99321 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 899 Red Filament Strapping Tape - 48 mm Width x 55 m Length - 6.6 mil Thick - 99321
021200-99321
3M Scotch 899 Red Filament Strapping Tape - 48 mm Width x 55 m Length - 6.6 mil Thick - 99321 021200-99321
3M Scotch 899 red filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 360 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 899 red filament strapping tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 360 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6.6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-99321
Product Name 3M Scotch 899 Red Filament Strapping Tape - 48 mm Width x 55 m Length - 6.6 mil Thick - 99321
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Cover wrapping tape series - Foamed PP200 - Oak-Trees, Inc.
Specs
Features Electrically Conductive / Anti-Static
Width 0.1575 to 2.36 inches (4 to 60 mm)
Thickness 0.0079 inches (0.2000 mm)
View Details
ESD Tapes - 8325388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Film - UHMW - 2300-10R - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Film - UHMW
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyolefin
View Details