3M 3M Scotch 355 Clear Standard Box Sealing Tape - 144 mm Width x 330 m Length - 3.4 mil Thick - 32064 CT060859643

Description
3M Scotch 355 clear standard box sealing tape comes in a 144 mm width, 330 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 355 clear standard box sealing tape comes in a 144 mm width, 330 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 355 Clear Standard Box Sealing Tape - 144 mm Width x 330 m Length - 3.4 mil Thick - 32064 - 051135-32064 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 355 Clear Standard Box Sealing Tape - 144 mm Width x 330 m Length - 3.4 mil Thick - 32064
051135-32064
3M Scotch 355 Clear Standard Box Sealing Tape - 144 mm Width x 330 m Length - 3.4 mil Thick - 32064 051135-32064
3M Scotch 355 clear standard box sealing tape comes in a 144 mm width, 330 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 355 clear standard box sealing tape comes in a 144 mm width, 330 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 8 rolls per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051135-32064
Product Name 3M Scotch 355 Clear Standard Box Sealing Tape - 144 mm Width x 330 m Length - 3.4 mil Thick - 32064
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
White Polyethylene Masking Tape - 03001-068W - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0030 inches (0.0762 mm)
Adhesive PE - Polyethylene
View Details