3M 3M Scotch 3071 Clear Standard Box Sealing Tape - 72 mm Width x 914 m Length - 2.1 mil Thick - 64572 70006744141

Description
3M Scotch 3071 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.1 mil thickness.
Description
3M Scotch 3071 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.1 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3071 Clear Standard Box Sealing Tape - 72 mm Width x 914 m Length - 2.1 mil Thick - 64572 - 051115-64572 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3071 Clear Standard Box Sealing Tape - 72 mm Width x 914 m Length - 2.1 mil Thick - 64572
051115-64572
3M Scotch 3071 Clear Standard Box Sealing Tape - 72 mm Width x 914 m Length - 2.1 mil Thick - 64572 051115-64572
3M Scotch 3071 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.1 mil thickness.

3M Scotch 3071 clear standard box sealing tape comes in a 72 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 4 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.1 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64572
Product Name 3M Scotch 3071 Clear Standard Box Sealing Tape - 72 mm Width x 914 m Length - 2.1 mil Thick - 64572
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
4 mil Polyethylene Surface Protection - 4188 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0040 inches (0.1016 mm)
View Details