3M 3M Scotch 898MSR Clear Filament Strapping Tape - 288 mm Width x 330 m Length - 6 mil Thick - 55937 CT060930436

Description
3M Scotch 898MSR clear filament strapping tape comes in a 288 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 898MSR clear filament strapping tape comes in a 288 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 898MSR Clear Filament Strapping Tape - 288 mm Width x 330 m Length - 6 mil Thick - 55937 - 051115-55937 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 898MSR Clear Filament Strapping Tape - 288 mm Width x 330 m Length - 6 mil Thick - 55937
051115-55937
3M Scotch 898MSR Clear Filament Strapping Tape - 288 mm Width x 330 m Length - 6 mil Thick - 55937 051115-55937
3M Scotch 898MSR clear filament strapping tape comes in a 288 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 898MSR clear filament strapping tape comes in a 288 mm width, 330 m length, uses a rubber adhesive and is packaged 1 roll per case. Provides a tensile strength of 380 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 6 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-55937
Product Name 3M Scotch 898MSR Clear Filament Strapping Tape - 288 mm Width x 330 m Length - 6 mil Thick - 55937
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 4439812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static
Color Clear
Width 0.7087 inches (18 mm)
View Details
Single Coated Foil Sealant Tape - 1803 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0030 inches (0.0762 mm)
Adhesive Aluminum
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details