3M 3M Scotch 890MSR Clear Filament Strapping Tape - 48 mm Width x 660 m Length - 8 mil Thick - 56007 CT060934685

Description
3M Scotch 890MSR clear filament strapping tape comes in a 48 mm width, 660 m length, uses a rubber adhesive and is packaged 6 rolls per case. Provides a tensile strength of 600 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 8 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M Scotch 890MSR clear filament strapping tape comes in a 48 mm width, 660 m length, uses a rubber adhesive and is packaged 6 rolls per case. Provides a tensile strength of 600 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 890MSR Clear Filament Strapping Tape - 48 mm Width x 660 m Length - 8 mil Thick - 56007 - 051115-56007 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 890MSR Clear Filament Strapping Tape - 48 mm Width x 660 m Length - 8 mil Thick - 56007
051115-56007
3M Scotch 890MSR Clear Filament Strapping Tape - 48 mm Width x 660 m Length - 8 mil Thick - 56007 051115-56007
3M Scotch 890MSR clear filament strapping tape comes in a 48 mm width, 660 m length, uses a rubber adhesive and is packaged 6 rolls per case. Provides a tensile strength of 600 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 8 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M Scotch 890MSR clear filament strapping tape comes in a 48 mm width, 660 m length, uses a rubber adhesive and is packaged 6 rolls per case. Provides a tensile strength of 600 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 8 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-56007
Product Name 3M Scotch 890MSR Clear Filament Strapping Tape - 48 mm Width x 660 m Length - 8 mil Thick - 56007
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8325388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Black & White Polyethylene Surface Protection - 03000-042B - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details