3M 3M Scotch 355 Clear Standard Box Sealing Tape - 288 mm Width x 914 m Length - 3.4 mil Thick - 64496 70006743689

Description
3M Scotch 355 clear standard box sealing tape comes in a 288 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 355 clear standard box sealing tape comes in a 288 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 355 Clear Standard Box Sealing Tape - 288 mm Width x 914 m Length - 3.4 mil Thick - 64496 - 051115-64496 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 355 Clear Standard Box Sealing Tape - 288 mm Width x 914 m Length - 3.4 mil Thick - 64496
051115-64496
3M Scotch 355 Clear Standard Box Sealing Tape - 288 mm Width x 914 m Length - 3.4 mil Thick - 64496 051115-64496
3M Scotch 355 clear standard box sealing tape comes in a 288 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 355 clear standard box sealing tape comes in a 288 mm width, 914 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 1 roll per case. Provides a tensile strength of 67 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.4 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64496
Product Name 3M Scotch 355 Clear Standard Box Sealing Tape - 288 mm Width x 914 m Length - 3.4 mil Thick - 64496
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Gaffer Tapes - 2498375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Black
Width 1.89 inches (48 mm)
Thickness 0.1181 inches (3 mm)
View Details
PTFE Skived Film Tape - 204-5HD - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; PTFE Skived Film Tape
Thickness 0.0065 inches (0.1651 mm)
Adhesive PTFE - Skived
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details