3M 3M Scotch 880MSR Clear Filament Strapping Tape - 12 mm Width x 55 m Length - 7.7 mil Thick - 55892 CT060928760

Description
3M Scotch 880MSR clear filament strapping tape comes in a 12 mm width, 55 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 72 rolls per case. Provides a tensile strength of 270 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 7.7 mil thickness.
Description
3M Scotch 880MSR clear filament strapping tape comes in a 12 mm width, 55 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 72 rolls per case. Provides a tensile strength of 270 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 7.7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 880MSR Clear Filament Strapping Tape - 12 mm Width x 55 m Length - 7.7 mil Thick - 55892 - 051115-55892 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 880MSR Clear Filament Strapping Tape - 12 mm Width x 55 m Length - 7.7 mil Thick - 55892
051115-55892
3M Scotch 880MSR Clear Filament Strapping Tape - 12 mm Width x 55 m Length - 7.7 mil Thick - 55892 051115-55892
3M Scotch 880MSR clear filament strapping tape comes in a 12 mm width, 55 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 72 rolls per case. Provides a tensile strength of 270 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 7.7 mil thickness.

3M Scotch 880MSR clear filament strapping tape comes in a 12 mm width, 55 m length, uses a modified synthetic rubber (msr) adhesive and is packaged 72 rolls per case. Provides a tensile strength of 270 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 7.7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-55892
Product Name 3M Scotch 880MSR Clear Filament Strapping Tape - 12 mm Width x 55 m Length - 7.7 mil Thick - 55892
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Fasson Sealant Tape - 0821 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive Aluminum/Cloth
View Details